Vishay Intertechnology, Inc. RES 5.7K OHM 1/2W 1% AXIAL CMF555K7000FER6

Description
RES 5.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.7K OHM 1/2W 1% AXIAL - CMF555K7000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.7K OHM 1/2W 1% AXIAL
CMF555K7000FER6
RES 5.7K OHM 1/2W 1% AXIAL CMF555K7000FER6
RES 5.7Kohm 1/2W 1% AXIAL

RES 5.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7000FER6-ND
Through Hole Resistors CMF555K7000FER6-ND
5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Vishay - 41C5863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Vishay
41C5863
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Vishay 41C5863
CMF55, 5.7 kOhm, +/- 1 Percent, 25 ppm

CMF55, 5.7 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7000FER6 CMF555K7000FER6-ND 41C5863
Product Name RES 5.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details