Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6900DHEK

Description
5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6900DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6900DHEK-ND
Through Hole Resistors CMF555K6900DHEK-ND
5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K6900DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6900DHEK
Metal Film Resistors - CMF555K6900DHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 5.69K .5% T-2 Ek E3 Vishay - 68P8907 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.69K .5% T-2 Ek E3 Vishay
68P8907
Cmf-55 5.69K .5% T-2 Ek E3 Vishay 68P8907
CMF-55 5.69K .5% T-2 EK e3

CMF-55 5.69K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6900DHEK-ND CMF555K6900DHEK 68P8907
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 5.69K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details