Vishay Intertechnology, Inc. RES 5.69K OHM 1/2W .5% AXIAL CMF555K6900DHBF

Description
RES 5.69Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.69Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.69K OHM 1/2W .5% AXIAL - CMF555K6900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 1/2W .5% AXIAL
CMF555K6900DHBF
RES 5.69K OHM 1/2W .5% AXIAL CMF555K6900DHBF
RES 5.69Kohm 1/2W .5% AXIAL

RES 5.69Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6900DHBF-ND
Through Hole Resistors CMF555K6900DHBF-ND
5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.69 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 86H6111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
86H6111
Resistor,metal Film,5.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 86H6111
Resistor,Metal Film,5.69KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.69KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6900DHBF CMF555K6900DHBF-ND 86H6111
Product Name RES 5.69K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,5.69Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details