Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF555K6900BHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 5.69Kohm .1% 50PPM 1/4W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 5.69Kohm .1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555K6900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K6900BHBF
Vishay/DaleMetal Film Resistors - CMF555K6900BHBF
Vishay/DaleMetal Film Resistors - Through Hole 5.69Kohm .1% 50PPM 1/4W

Vishay/DaleMetal Film Resistors - Through Hole 5.69Kohm .1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF555K6900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6900BHBF-ND
Through Hole Resistors CMF555K6900BHBF-ND
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.69K .1% T-2 B14 Vishay - 68P8905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.69K .1% T-2 B14 Vishay
68P8905
Cmf-55 5.69K .1% T-2 B14 Vishay 68P8905
CMF-55 5.69K .1% T-2 B14

CMF-55 5.69K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6900BHBF CMF555K6900BHBF-ND 68P8905
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 5.69K .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details