Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6900BER6

Description
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6900BER6-ND
Through Hole Resistors CMF555K6900BER6-ND
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K6900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6900BER6
Metal Film Resistors - CMF555K6900BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,56.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5858
Resistor,metal Film,56.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5858
Resistor,Metal Film,56.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,56.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6900BER6-ND CMF555K6900BER6 41C5858
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,56.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers