Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6900BEEK

Description
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6900BEEK-ND
Through Hole Resistors CMF555K6900BEEK-ND
5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.69K OHM 1/2W .1% AXIAL - CMF555K6900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 1/2W .1% AXIAL
CMF555K6900BEEK
RES 5.69K OHM 1/2W .1% AXIAL CMF555K6900BEEK
RES 5.69Kohm 1/2W .1% AXIAL

RES 5.69Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 5.69K .1% T-9 Ek E3 Vishay - 68P8904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.69K .1% T-9 Ek E3 Vishay
68P8904
Cmf-55 5.69K .1% T-9 Ek E3 Vishay 68P8904
CMF-55 5.69K .1% T-9 EK e3

CMF-55 5.69K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6900BEEK-ND CMF555K6900BEEK 68P8904
Product Name Through Hole Resistors RES 5.69K OHM 1/2W .1% AXIAL Cmf-55 5.69K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details