Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF555K6200FKWF70

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555K6200FKWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555K6200FKWF70
Vishay/DaleMetal Film Resistors - CMF555K6200FKWF70
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 5.62K 1% T-1 Re5 Vishay - 68P8901 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.62K 1% T-1 Re5 Vishay
68P8901
Cmf-55-70 5.62K 1% T-1 Re5 Vishay 68P8901
CMF-55-70 5.62K 1% T-1 RE5

CMF-55-70 5.62K 1% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555K6200FKWF70 68P8901
Product Name Vishay/DaleMetal Film Resistors - Cmf-55-70 5.62K 1% T-1 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details