Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W 1% AXIAL CMF555K6200FKRE70

Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W 1% AXIAL - CMF555K6200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W 1% AXIAL
CMF555K6200FKRE70
RES 5.62K OHM 1/2W 1% AXIAL CMF555K6200FKRE70
RES 5.62Kohm 1/2W 1% AXIAL

RES 5.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200FKRE70-ND
Through Hole Resistors CMF555K6200FKRE70-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.62K 1% T-1 R36 Vishay - 68P8895 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.62K 1% T-1 R36 Vishay
68P8895
Cmf-55-70 5.62K 1% T-1 R36 Vishay 68P8895
CMF-55-70 5.62K 1% T-1 R36

CMF-55-70 5.62K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200FKRE70 CMF555K6200FKRE70-ND 68P8895
Product Name RES 5.62K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.62K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details