Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6200FKEB

Description
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200FKEB-ND
Through Hole Resistors CMF555K6200FKEB-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62K OHM 1/2W 1% AXIAL - CMF555K6200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W 1% AXIAL
CMF555K6200FKEB
RES 5.62K OHM 1/2W 1% AXIAL CMF555K6200FKEB
RES 5.62Kohm 1/2W 1% AXIAL

RES 5.62Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.62K 1% T-1 Eb E3 Vishay - 48P6886 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62K 1% T-1 Eb E3 Vishay
48P6886
Cmf-55 5.62K 1% T-1 Eb E3 Vishay 48P6886
CMF-55 5.62K 1% T-1 EB e3

CMF-55 5.62K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200FKEB-ND CMF555K6200FKEB 48P6886
Product Name Through Hole Resistors RES 5.62K OHM 1/2W 1% AXIAL Cmf-55 5.62K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details