Vishay Precision Group RES 5.62K OHM 1/2W 1% AXIAL CMF555K6200FHEB

Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W 1% AXIAL - CMF555K6200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W 1% AXIAL
CMF555K6200FHEB
RES 5.62K OHM 1/2W 1% AXIAL CMF555K6200FHEB
RES 5.62Kohm 1/2W 1% AXIAL

RES 5.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5.62KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.62KHFCT-ND
Through Hole Resistors CMF5.62KHFCT-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.62KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.62KHFTR-ND
Through Hole Resistors CMF5.62KHFTR-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.62 Kohm, 500Mw, 1%; Resistance Vishay - 68P8890 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62 Kohm, 500Mw, 1%; Resistance Vishay
68P8890
Metal Film Resistor, 5.62 Kohm, 500Mw, 1%; Resistance Vishay 68P8890
METAL FILM RESISTOR, 5.62 KOHM, 500mW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62 KOHM, 500mW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 5.62 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.62 Kohm, 500 Mw, 1%; Resistance Vishay
83R8168
Resistor, Metal Film, 5.62 Kohm, 500 Mw, 1%; Resistance Vishay 83R8168
RESISTOR, METAL FILM, 5.62 KOHM, 500 MW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.62 KOHM, 500 MW, 1%; Resistance:5.62kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200FHEB CMF5.62KHFCT-ND 68P8890
Product Name RES 5.62K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 5.62 Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details