Vishay Precision Group Metal Film Resistors - CMF555K6200DHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K6200DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6200DHWF
Metal Film Resistors - CMF555K6200DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5.62 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C5837 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.62 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C5837
Cmf55, 5.62 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C5837
CMF55, 5.62 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 5.62 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555K6200DHWF 41C5837
Product Name Metal Film Resistors - Cmf55, 5.62 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details