Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .5% AXIAL CMF555K6200DHR6

Description
RES 5.62Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .5% AXIAL - CMF555K6200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .5% AXIAL
CMF555K6200DHR6
RES 5.62K OHM 1/2W .5% AXIAL CMF555K6200DHR6
RES 5.62Kohm 1/2W .5% AXIAL

RES 5.62Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200DHR6-ND
Through Hole Resistors CMF555K6200DHR6-ND
5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5834
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5834
Resistor,Metal Film,5.62KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.62KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200DHR6 CMF555K6200DHR6-ND 41C5834
Product Name RES 5.62K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers