Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .5% AXIAL CMF555K6200DHBF

Description
RES 5.62Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .5% AXIAL - CMF555K6200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .5% AXIAL
CMF555K6200DHBF
RES 5.62K OHM 1/2W .5% AXIAL CMF555K6200DHBF
RES 5.62Kohm 1/2W .5% AXIAL

RES 5.62Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200DHBF-ND
Through Hole Resistors CMF555K6200DHBF-ND
5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5833
Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5833
Resistor,Metal Film,5.62KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.62KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200DHBF CMF555K6200DHBF-ND 41C5833
Product Name RES 5.62K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details