Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6200DEBF

Description
5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6200DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200DEBF-ND
Through Hole Resistors CMF555K6200DEBF-ND
5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K6200DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6200DEBF
Metal Film Resistors - CMF555K6200DEBF
Metal Film Resistors - Through Hole 5.62Kohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 5.62Kohm 1% 25PPM 1/4W

Supplier's Site
Cmf-55 5.62K .5% T-9 B14 Vishay - 68P8883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62K .5% T-9 B14 Vishay
68P8883
Cmf-55 5.62K .5% T-9 B14 Vishay 68P8883
CMF-55 5.62K .5% T-9 B14

CMF-55 5.62K .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200DEBF-ND CMF555K6200DEBF 68P8883
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 5.62K .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details