Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BHBF

Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .1% AXIAL - CMF555K6200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .1% AXIAL
CMF555K6200BHBF
RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BHBF
RES 5.62Kohm 1/2W .1% AXIAL

RES 5.62Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200BHBF-ND
Through Hole Resistors CMF555K6200BHBF-ND
5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5826
Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5826
Resistor,Metal Film,56.2KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,56.2KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200BHBF CMF555K6200BHBF-ND 41C5826
Product Name RES 5.62K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details