Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BERE

Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .1% AXIAL - CMF555K6200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .1% AXIAL
CMF555K6200BERE
RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BERE
RES 5.62Kohm 1/2W .1% AXIAL

RES 5.62Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200BERE-ND
Through Hole Resistors CMF555K6200BERE-ND
5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5821
Resistor,metal Film,5.62Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5821
Resistor,Metal Film,5.62KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,5.62KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200BERE CMF555K6200BERE-ND 41C5821
Product Name RES 5.62K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details