Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BEEK

Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .1% AXIAL - CMF555K6200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .1% AXIAL
CMF555K6200BEEK
RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BEEK
RES 5.62Kohm 1/2W .1% AXIAL

RES 5.62Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200BEEK-ND
Through Hole Resistors CMF555K6200BEEK-ND
5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.62K .1% T-9 Ek E3 Vishay - 68P8875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62K .1% T-9 Ek E3 Vishay
68P8875
Cmf-55 5.62K .1% T-9 Ek E3 Vishay 68P8875
CMF-55 5.62K .1% T-9 EK e3

CMF-55 5.62K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200BEEK CMF555K6200BEEK-ND 68P8875
Product Name RES 5.62K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.62K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details