Vishay Intertechnology, Inc. RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BEEB

Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/2W .1% AXIAL - CMF555K6200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/2W .1% AXIAL
CMF555K6200BEEB
RES 5.62K OHM 1/2W .1% AXIAL CMF555K6200BEEB
RES 5.62Kohm 1/2W .1% AXIAL

RES 5.62Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200BEEB-ND
Through Hole Resistors CMF555K6200BEEB-ND
5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.62K .1% T-9 Eb E3 Vishay - 68P8874 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62K .1% T-9 Eb E3 Vishay
68P8874
Cmf-55 5.62K .1% T-9 Eb E3 Vishay 68P8874
CMF-55 5.62K .1% T-9 EB e3

CMF-55 5.62K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200BEEB CMF555K6200BEEB-ND 68P8874
Product Name RES 5.62K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.62K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details