Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 5% AXIAL CMF555K6000JNEK

Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 5% AXIAL - CMF555K6000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 5% AXIAL
CMF555K6000JNEK
RES 5.6K OHM 1/2W 5% AXIAL CMF555K6000JNEK
RES 5.6Kohm 1/2W 5% AXIAL

RES 5.6Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000JNEK-ND
Through Hole Resistors CMF555K6000JNEK-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K6000JNEK CMF555K6000JNEK-ND
Product Name RES 5.6K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details