Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K6000JKEB

Description
Metal Film Resistors - Through Hole CMF-55 5.6K 5% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 5.6K 5% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K6000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6000JKEB
Metal Film Resistors - CMF555K6000JKEB
Metal Film Resistors - Through Hole CMF-55 5.6K 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 5.6K 5% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF555K6000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000JKEB-ND
Through Hole Resistors CMF555K6000JKEB-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K 5% T-1 Eb E3 Vishay - 68P8868 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K 5% T-1 Eb E3 Vishay
68P8868
Cmf-55 5.6K 5% T-1 Eb E3 Vishay 68P8868
CMF-55 5.6K 5% T-1 EB e3

CMF-55 5.6K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000JKEB CMF555K6000JKEB-ND 68P8868
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.6K 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details