Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHR6

Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 1% AXIAL - CMF555K6000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 1% AXIAL
CMF555K6000FHR6
RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHR6
RES 5.6Kohm 1/2W 1% AXIAL

RES 5.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000FHR6-ND
Through Hole Resistors CMF555K6000FHR6-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay - 41C5813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay
41C5813
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay 41C5813
CMF55, 5.6 kOhm, +/- 1 Percent, 50 ppm

CMF55, 5.6 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000FHR6 CMF555K6000FHR6-ND 41C5813
Product Name RES 5.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details