Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHEK

Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 1% AXIAL - CMF555K6000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 1% AXIAL
CMF555K6000FHEK
RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHEK
RES 5.6Kohm 1/2W 1% AXIAL

RES 5.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000FHEK-ND
Through Hole Resistors CMF555K6000FHEK-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K6000FHEK CMF555K6000FHEK-ND
Product Name RES 5.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details