Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FEEA

Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 1% AXIAL - CMF555K6000FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 1% AXIAL
CMF555K6000FEEA
RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FEEA
RES 5.6Kohm 1/2W 1% AXIAL

RES 5.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000FEEA-ND
Through Hole Resistors CMF555K6000FEEA-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K6000FEEA CMF555K6000FEEA-ND
Product Name RES 5.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details