Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 0.5% AXIAL CMF555K6000DHBF

Description
RES 5.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 0.5% AXIAL - CMF555K6000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 0.5% AXIAL
CMF555K6000DHBF
RES 5.6K OHM 1/2W 0.5% AXIAL CMF555K6000DHBF
RES 5.6Kohm 1/2W 0.5% AXIAL

RES 5.6Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000DHBF-ND
Through Hole Resistors CMF555K6000DHBF-ND
5.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K .5% T-2 B14 Vishay - 68P8859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K .5% T-2 B14 Vishay
68P8859
Cmf-55 5.6K .5% T-2 B14 Vishay 68P8859
CMF-55 5.6K .5% T-2 B14

CMF-55 5.6K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000DHBF CMF555K6000DHBF-ND 68P8859
Product Name RES 5.6K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 5.6K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers