Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BEEA

Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 0.1% AXIAL - CMF555K6000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 0.1% AXIAL
CMF555K6000BEEA
RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BEEA
RES 5.6Kohm 1/2W 0.1% AXIAL

RES 5.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000BEEA-ND
Through Hole Resistors CMF555K6000BEEA-ND
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K .1% T-9 Ea E3 Vishay - 68P8855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K .1% T-9 Ea E3 Vishay
68P8855
Cmf-55 5.6K .1% T-9 Ea E3 Vishay 68P8855
CMF-55 5.6K .1% T-9 EA e3

CMF-55 5.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000BEEA CMF555K6000BEEA-ND 68P8855
Product Name RES 5.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers