Vishay Intertechnology, Inc. Through Hole Resistors CMF555K5600BHEB

Description
5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K5600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K5600BHEB-ND
Through Hole Resistors CMF555K5600BHEB-ND
5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.56K OHM 1/2W .1% AXIAL - CMF555K5600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/2W .1% AXIAL
CMF555K5600BHEB
RES 5.56K OHM 1/2W .1% AXIAL CMF555K5600BHEB
RES 5.56Kohm 1/2W .1% AXIAL

RES 5.56Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 5.56K .1% T-2 Eb E3 Vishay - 68P8853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.56K .1% T-2 Eb E3 Vishay
68P8853
Cmf-55 5.56K .1% T-2 Eb E3 Vishay 68P8853
CMF-55 5.56K .1% T-2 EB e3

CMF-55 5.56K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K5600BHEB-ND CMF555K5600BHEB 68P8853
Product Name Through Hole Resistors RES 5.56K OHM 1/2W .1% AXIAL Cmf-55 5.56K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details