Vishay Intertechnology, Inc. RES 5.56K OHM 1/2W .1% AXIAL CMF555K5600BHBF

Description
RES 5.56Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/2W .1% AXIAL - CMF555K5600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/2W .1% AXIAL
CMF555K5600BHBF
RES 5.56K OHM 1/2W .1% AXIAL CMF555K5600BHBF
RES 5.56Kohm 1/2W .1% AXIAL

RES 5.56Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K5600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K5600BHBF-ND
Through Hole Resistors CMF555K5600BHBF-ND
5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,55.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,55.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5801
Resistor,metal Film,55.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5801
Resistor,Metal Film,55.6KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,55.6KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K5600BHBF CMF555K5600BHBF-ND 41C5801
Product Name RES 5.56K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,55.6Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details