Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4900FKEB

Description
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900FKEB-ND
Through Hole Resistors CMF555K4900FKEB-ND
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.49K OHM 1/2W 1% AXIAL - CMF555K4900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W 1% AXIAL
CMF555K4900FKEB
RES 5.49K OHM 1/2W 1% AXIAL CMF555K4900FKEB
RES 5.49Kohm 1/2W 1% AXIAL

RES 5.49Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.49K 1% T-1 Eb E3 Vishay - 48P6881 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49K 1% T-1 Eb E3 Vishay
48P6881
Cmf-55 5.49K 1% T-1 Eb E3 Vishay 48P6881
CMF-55 5.49K 1% T-1 EB e3

CMF-55 5.49K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900FKEB-ND CMF555K4900FKEB 48P6881
Product Name Through Hole Resistors RES 5.49K OHM 1/2W 1% AXIAL Cmf-55 5.49K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers