Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W 1% AXIAL CMF555K4900FKEA

Description
RES 5.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W 1% AXIAL - CMF555K4900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W 1% AXIAL
CMF555K4900FKEA
RES 5.49K OHM 1/2W 1% AXIAL CMF555K4900FKEA
RES 5.49Kohm 1/2W 1% AXIAL

RES 5.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900FKEA-ND
Through Hole Resistors CMF555K4900FKEA-ND
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K4900FKEA CMF555K4900FKEA-ND
Product Name RES 5.49K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers