Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W 1% AXIAL CMF555K4900FHBF

Description
RES 5.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W 1% AXIAL - CMF555K4900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W 1% AXIAL
CMF555K4900FHBF
RES 5.49K OHM 1/2W 1% AXIAL CMF555K4900FHBF
RES 5.49Kohm 1/2W 1% AXIAL

RES 5.49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900FHBF-ND
Through Hole Resistors CMF555K4900FHBF-ND
5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.49K 1% T-2 B14 Vishay - 68P8847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49K 1% T-2 B14 Vishay
68P8847
Cmf-55 5.49K 1% T-2 B14 Vishay 68P8847
CMF-55 5.49K 1% T-2 B14

CMF-55 5.49K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900FHBF CMF555K4900FHBF-ND 68P8847
Product Name RES 5.49K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.49K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details