Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W .5% AXIAL CMF555K4900DHRE

Description
RES 5.49Kohm 1/2W .5% AXIAL
Request a Quote
Description
RES 5.49Kohm 1/2W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W .5% AXIAL - CMF555K4900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W .5% AXIAL
CMF555K4900DHRE
RES 5.49K OHM 1/2W .5% AXIAL CMF555K4900DHRE
RES 5.49Kohm 1/2W .5% AXIAL

RES 5.49Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 5.49K .5% T-2 R36 Vishay - 68P8846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49K .5% T-2 R36 Vishay
68P8846
Cmf-55 5.49K .5% T-2 R36 Vishay 68P8846
CMF-55 5.49K .5% T-2 R36

CMF-55 5.49K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555K4900DHRE 68P8846
Product Name RES 5.49K OHM 1/2W .5% AXIAL Cmf-55 5.49K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details