Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BHEB

Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W .1% AXIAL - CMF555K4900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W .1% AXIAL
CMF555K4900BHEB
RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BHEB
RES 5.49Kohm 1/2W .1% AXIAL

RES 5.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900BHEB-ND
Through Hole Resistors CMF555K4900BHEB-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K4900BHEB CMF555K4900BHEB-ND
Product Name RES 5.49K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers