Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BERE70

Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W .1% AXIAL - CMF555K4900BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W .1% AXIAL
CMF555K4900BERE70
RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BERE70
RES 5.49Kohm 1/2W .1% AXIAL

RES 5.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4900BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900BERE70-ND
Through Hole Resistors CMF555K4900BERE70-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5778
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5778
CMF55, 5.49 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.49 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900BERE70 CMF555K4900BERE70-ND 41C5778
Product Name RES 5.49K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details