Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4900BER6

Description
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900BER6-ND
Through Hole Resistors CMF555K4900BER6-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K4900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K4900BER6
Metal Film Resistors - CMF555K4900BER6
Metal Film Resistors - Through Hole 1/4watt 5.49Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 5.49Kohms 0.1%

Supplier's Site
Resistor,metal Film,54.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5779
Resistor,metal Film,54.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5779
Resistor,Metal Film,54.9KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,54.9KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900BER6-ND CMF555K4900BER6 41C5779
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,54.9Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details