Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4300BHRE

Description
5.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4300BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4300BHRE-ND
Through Hole Resistors CMF555K4300BHRE-ND
5.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.43K OHM 1/2W 0.1% AXIAL - CMF555K4300BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.43K OHM 1/2W 0.1% AXIAL
CMF555K4300BHRE
RES 5.43K OHM 1/2W 0.1% AXIAL CMF555K4300BHRE
RES 5.43Kohm 1/2W 0.1% AXIAL

RES 5.43Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 5.43K .1% T-2 R36 Vishay - 68P8835 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.43K .1% T-2 R36 Vishay
68P8835
Cmf-55 5.43K .1% T-2 R36 Vishay 68P8835
CMF-55 5.43K .1% T-2 R36

CMF-55 5.43K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4300BHRE-ND CMF555K4300BHRE 68P8835
Product Name Through Hole Resistors RES 5.43K OHM 1/2W 0.1% AXIAL Cmf-55 5.43K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details