Vishay Intertechnology, Inc. RES 5.42K OHM 1/2W .5% AXIAL CMF555K4200DER6

Description
RES 5.42Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/2W .5% AXIAL - CMF555K4200DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/2W .5% AXIAL
CMF555K4200DER6
RES 5.42K OHM 1/2W .5% AXIAL CMF555K4200DER6
RES 5.42Kohm 1/2W .5% AXIAL

RES 5.42Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4200DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4200DER6-ND
Through Hole Resistors CMF555K4200DER6-ND
5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.42K .5% T-9 Re6 Vishay - 68P8833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.42K .5% T-9 Re6 Vishay
68P8833
Cmf-55 5.42K .5% T-9 Re6 Vishay 68P8833
CMF-55 5.42K .5% T-9 RE6

CMF-55 5.42K .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4200DER6 CMF555K4200DER6-ND 68P8833
Product Name RES 5.42K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 5.42K .5% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details