Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4200DEEB

Description
5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4200DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4200DEEB-ND
Through Hole Resistors CMF555K4200DEEB-ND
5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.42K OHM 1/2W .5% AXIAL - CMF555K4200DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/2W .5% AXIAL
CMF555K4200DEEB
RES 5.42K OHM 1/2W .5% AXIAL CMF555K4200DEEB
RES 5.42Kohm 1/2W .5% AXIAL

RES 5.42Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 5.42K .5% T-9 Eb E3 Vishay - 68P8832 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.42K .5% T-9 Eb E3 Vishay
68P8832
Cmf-55 5.42K .5% T-9 Eb E3 Vishay 68P8832
CMF-55 5.42K .5% T-9 EB e3

CMF-55 5.42K .5% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4200DEEB-ND CMF555K4200DEEB 68P8832
Product Name Through Hole Resistors RES 5.42K OHM 1/2W .5% AXIAL Cmf-55 5.42K .5% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details