Vishay Intertechnology, Inc. RES 5.42K OHM 1/2W .1% AXIAL CMF555K4200BEEK

Description
RES 5.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/2W .1% AXIAL - CMF555K4200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/2W .1% AXIAL
CMF555K4200BEEK
RES 5.42K OHM 1/2W .1% AXIAL CMF555K4200BEEK
RES 5.42Kohm 1/2W .1% AXIAL

RES 5.42Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4200BEEK-ND
Through Hole Resistors CMF555K4200BEEK-ND
5.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555K4200BEEK CMF555K4200BEEK-ND
Product Name RES 5.42K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details