Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K3690CHBF

Description
Metal Film Resistors - Through Hole CMF-55 5.369K .25% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 5.369K .25% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K3690CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K3690CHBF
Metal Film Resistors - CMF555K3690CHBF
Metal Film Resistors - Through Hole CMF-55 5.369K .25% T-2 B14

Metal Film Resistors - Through Hole CMF-55 5.369K .25% T-2 B14

Supplier's Site
Through Hole Resistors - CMF555K3690CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3690CHBF-ND
Through Hole Resistors CMF555K3690CHBF-ND
5.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.369 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.369K .25% T-2 B14 Vishay - 68P8829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.369K .25% T-2 B14 Vishay
68P8829
Cmf-55 5.369K .25% T-2 B14 Vishay 68P8829
CMF-55 5.369K .25% T-2 B14

CMF-55 5.369K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3690CHBF CMF555K3690CHBF-ND 68P8829
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.369K .25% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details