Vishay Intertechnology, Inc. RES 5.36K OHM 1/2W 1% AXIAL CMF555K3600FKR670

Description
RES 5.36Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/2W 1% AXIAL - CMF555K3600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/2W 1% AXIAL
CMF555K3600FKR670
RES 5.36K OHM 1/2W 1% AXIAL CMF555K3600FKR670
RES 5.36Kohm 1/2W 1% AXIAL

RES 5.36Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3600FKR670-ND
Through Hole Resistors CMF555K3600FKR670-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.36K 1% T-1 Re6 Vishay - 68P8823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.36K 1% T-1 Re6 Vishay
68P8823
Cmf-55-70 5.36K 1% T-1 Re6 Vishay 68P8823
CMF-55-70 5.36K 1% T-1 RE6

CMF-55-70 5.36K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3600FKR670 CMF555K3600FKR670-ND 68P8823
Product Name RES 5.36K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.36K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details