Vishay Intertechnology, Inc. Through Hole Resistors CMF555K3600FHEB

Description
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5.36KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.36KHFCT-ND
Through Hole Resistors CMF5.36KHFCT-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.36KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.36KHFTR-ND
Through Hole Resistors CMF5.36KHFTR-ND
5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.36K OHM 1/2W 1% AXIAL - CMF555K3600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/2W 1% AXIAL
CMF555K3600FHEB
RES 5.36K OHM 1/2W 1% AXIAL CMF555K3600FHEB
RES 5.36Kohm 1/2W 1% AXIAL

RES 5.36Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.36K 1% T-2 Eb E3 Vishay - 68P8816 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36K 1% T-2 Eb E3 Vishay
68P8816
Cmf-55 5.36K 1% T-2 Eb E3 Vishay 68P8816
CMF-55 5.36K 1% T-2 EB e3

CMF-55 5.36K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5.36KHFCT-ND CMF555K3600FHEB 68P8816
Product Name Through Hole Resistors RES 5.36K OHM 1/2W 1% AXIAL Cmf-55 5.36K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details