Vishay Intertechnology, Inc. RES 5.36K OHM 1/2W .5% AXIAL CMF555K3600DHEB

Description
RES 5.36Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/2W .5% AXIAL - CMF555K3600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/2W .5% AXIAL
CMF555K3600DHEB
RES 5.36K OHM 1/2W .5% AXIAL CMF555K3600DHEB
RES 5.36Kohm 1/2W .5% AXIAL

RES 5.36Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3600DHEB-ND
Through Hole Resistors CMF555K3600DHEB-ND
5.36 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.36K .5% T-2 Eb E3 Vishay - 68P8812 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36K .5% T-2 Eb E3 Vishay
68P8812
Cmf-55 5.36K .5% T-2 Eb E3 Vishay 68P8812
CMF-55 5.36K .5% T-2 EB e3

CMF-55 5.36K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3600DHEB CMF555K3600DHEB-ND 68P8812
Product Name RES 5.36K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 5.36K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers