Vishay Intertechnology, Inc. RES 5.36K OHM 1/2W .1% AXIAL CMF555K3600BHEB

Description
RES 5.36Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/2W .1% AXIAL - CMF555K3600BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/2W .1% AXIAL
CMF555K3600BHEB
RES 5.36K OHM 1/2W .1% AXIAL CMF555K3600BHEB
RES 5.36Kohm 1/2W .1% AXIAL

RES 5.36Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3600BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3600BHEB-ND
Through Hole Resistors CMF555K3600BHEB-ND
5.36 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.36K .1% T-2 Eb E3 Vishay - 68P8809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36K .1% T-2 Eb E3 Vishay
68P8809
Cmf-55 5.36K .1% T-2 Eb E3 Vishay 68P8809
CMF-55 5.36K .1% T-2 EB e3

CMF-55 5.36K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3600BHEB CMF555K3600BHEB-ND 68P8809
Product Name RES 5.36K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.36K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers