Vishay Intertechnology, Inc. RES 5.3K OHM 1/2W 1% AXIAL CMF555K3000FKEB

Description
RES 5.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/2W 1% AXIAL - CMF555K3000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/2W 1% AXIAL
CMF555K3000FKEB
RES 5.3K OHM 1/2W 1% AXIAL CMF555K3000FKEB
RES 5.3Kohm 1/2W 1% AXIAL

RES 5.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3000FKEB-ND
Through Hole Resistors CMF555K3000FKEB-ND
5.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.3K 1% T-1 Eb E3 Vishay - 48P6875 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.3K 1% T-1 Eb E3 Vishay
48P6875
Cmf-55 5.3K 1% T-1 Eb E3 Vishay 48P6875
CMF-55 5.3K 1% T-1 EB e3

CMF-55 5.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3000FKEB CMF555K3000FKEB-ND 48P6875
Product Name RES 5.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details