Vishay Intertechnology, Inc. RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BHEA

Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/2W .1% AXIAL - CMF555K3000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/2W .1% AXIAL
CMF555K3000BHEA
RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BHEA
RES 5.3Kohm 1/2W .1% AXIAL

RES 5.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3000BHEA-ND
Through Hole Resistors CMF555K3000BHEA-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 31M9647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
31M9647
Resistor,metal Film,5.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 31M9647
Resistor,Metal Film,5.3KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3000BHEA CMF555K3000BHEA-ND 31M9647
Product Name RES 5.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,5.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers