Vishay Intertechnology, Inc. Through Hole Resistors CMF555K3000BER6

Description
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF555K3000BER6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K3000BER6CT-ND
Through Hole Resistors 541-CMF555K3000BER6CT-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF555K3000BER6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K3000BER6TR-ND
Through Hole Resistors 541-CMF555K3000BER6TR-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K3000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K3000BER6
Metal Film Resistors - CMF555K3000BER6
Metal Film Resistors - Through Hole 1/4watt 5.3Kohms .1%

Metal Film Resistors - Through Hole 1/4watt 5.3Kohms .1%

Supplier's Site
Resistor,metal Film,53Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,53Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5750
Resistor,metal Film,53Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5750
Resistor,Metal Film,53KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,53KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF555K3000BER6CT-ND CMF555K3000BER6 41C5750
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,53Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers