Vishay Intertechnology, Inc. Through Hole Resistors CMF555K3000BEEB

Description
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5.3KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.3KHBTR-ND
Through Hole Resistors CMF5.3KHBTR-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF5.3KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5.3KHBCT-ND
Through Hole Resistors CMF5.3KHBCT-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.3K OHM 1/2W 0.1% AXIAL - CMF555K3000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/2W 0.1% AXIAL
CMF555K3000BEEB
RES 5.3K OHM 1/2W 0.1% AXIAL CMF555K3000BEEB
RES 5.3Kohm 1/2W 0.1% AXIAL

RES 5.3Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5.3KHBTR-ND CMF555K3000BEEB
Product Name Through Hole Resistors RES 5.3K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details