Vishay Intertechnology, Inc. RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BEEA

Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/2W .1% AXIAL - CMF555K3000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/2W .1% AXIAL
CMF555K3000BEEA
RES 5.3K OHM 1/2W .1% AXIAL CMF555K3000BEEA
RES 5.3Kohm 1/2W .1% AXIAL

RES 5.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K3000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K3000BEEA-ND
Through Hole Resistors CMF555K3000BEEA-ND
5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.3K .1% T-9 Ea E3 Vishay - 68P8801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.3K .1% T-9 Ea E3 Vishay
68P8801
Cmf-55 5.3K .1% T-9 Ea E3 Vishay 68P8801
CMF-55 5.3K .1% T-9 EA e3

CMF-55 5.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K3000BEEA CMF555K3000BEEA-ND 68P8801
Product Name RES 5.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details