Vishay Intertechnology, Inc. Through Hole Resistors CMF555K2800FKRE

Description
5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K2800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2800FKRE-ND
Through Hole Resistors CMF555K2800FKRE-ND
5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.28K OHM 1/2W 1% AXIAL - CMF555K2800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.28K OHM 1/2W 1% AXIAL
CMF555K2800FKRE
RES 5.28K OHM 1/2W 1% AXIAL CMF555K2800FKRE
RES 5.28Kohm 1/2W 1% AXIAL

RES 5.28Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.28K 1% T-1 R36 Vishay - 68P8798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.28K 1% T-1 R36 Vishay
68P8798
Cmf-55 5.28K 1% T-1 R36 Vishay 68P8798
CMF-55 5.28K 1% T-1 R36

CMF-55 5.28K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2800FKRE-ND CMF555K2800FKRE 68P8798
Product Name Through Hole Resistors RES 5.28K OHM 1/2W 1% AXIAL Cmf-55 5.28K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details