Vishay Intertechnology, Inc. RES 5.28K OHM 1/2W 1% AXIAL CMF555K2800FHRE

Description
RES 5.28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.28Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.28K OHM 1/2W 1% AXIAL - CMF555K2800FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.28K OHM 1/2W 1% AXIAL
CMF555K2800FHRE
RES 5.28K OHM 1/2W 1% AXIAL CMF555K2800FHRE
RES 5.28Kohm 1/2W 1% AXIAL

RES 5.28Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K2800FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K2800FHRE-ND
Through Hole Resistors CMF555K2800FHRE-ND
5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.28K 1% T-2 R36 Vishay - 68P8797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.28K 1% T-2 R36 Vishay
68P8797
Cmf-55 5.28K 1% T-2 R36 Vishay 68P8797
CMF-55 5.28K 1% T-2 R36

CMF-55 5.28K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K2800FHRE CMF555K2800FHRE-ND 68P8797
Product Name RES 5.28K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.28K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details